Thomas & Betts Limited Rigid/EMT Conduit Strap CI1510

Description
2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.66 INCH CI MODEL
Datasheet
Description
2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.66 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1510 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1510
Rigid/EMT Conduit Strap CI1510
2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.66 INCH CI MODEL
  • 2-HOLE TYPE
  • GALVANIZED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • EMT MAXIMUM DIAMETER 1.66 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1510
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Spring Hanger Type 26 - 26 22 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details
Conduit Carrier - 67746 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.25 inch (31.75 mm)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details