Atkore International Channel Conduit/Cable Clamp PS 1100 10

Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 143 LB PER 100 PIECES PS1100 MODEL
Datasheet
Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 143 LB PER 100 PIECES PS1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1100 10 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 10
Channel Conduit/Cable Clamp PS 1100 10
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 143 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.135 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 10 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 143 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 10 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 10
Channel Conduit/Cable Clamp PS 1100 10
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT. BRAND WIDTH 1-1/4 INCH PS 1100 MODEL
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A570/A575/A576 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 10 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WIDTH 1-1/4 INCH
  • PS 1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 10 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 10
Channel Conduit/Cable Clamp PS 1100 10
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL CLAMP, STAINLESS STEEL FASTENER MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 143 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.135 INCH STEEL CLAMP, STAINLESS STEEL FASTENER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 10 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • WEIGHT 143 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1100 10
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 072N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 4.00 to 4.50 inch (101.60 to 114.30 mm)
View Details
Angulating Constant Support Type 16 - 16 D3 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details