Skyworks Solutions, Inc. Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module SKY55242-11

Description
Please note: SKY55242-11 is being discontinued and is not recommended for new designs. The SKY55242-11 is a highly integrated, dual 2.4 GHz front-end module (FEM) that supports simultaneous 2 x 2.4 GHz WLAN including a port suitable for Bluetooth® signals. The SKY55242-11 is part of our Sky5® product portfolio. The SKY55242-11 includes a 2.4 GHz power amplifier (PA), a 2.4 GHz low noise amplifier (LNA) with bypass and a single-pole, triple-throw (SP3T) transmit/receive (T/R) switch. The compact module has two separate 2.4 GHz chains; each chain has a dedicated coupler and a port suitable for Bluetooth® signals. The device is provided in a compact, 34-pin 4 x 3 mm package.
Request a Quote
Description
Please note: SKY55242-11 is being discontinued and is not recommended for new designs. The SKY55242-11 is a highly integrated, dual 2.4 GHz front-end module (FEM) that supports simultaneous 2 x 2.4 GHz WLAN including a port suitable for Bluetooth® signals. The SKY55242-11 is part of our Sky5® product portfolio. The SKY55242-11 includes a 2.4 GHz power amplifier (PA), a 2.4 GHz low noise amplifier (LNA) with bypass and a single-pole, triple-throw (SP3T) transmit/receive (T/R) switch. The compact module has two separate 2.4 GHz chains; each chain has a dedicated coupler and a port suitable for Bluetooth® signals. The device is provided in a compact, 34-pin 4 x 3 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module
SKY55242-11
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module SKY55242-11
Please note: SKY55242-11 is being discontinued and is not recommended for new designs. The SKY55242-11 is a highly integrated, dual 2.4 GHz front-end module (FEM) that supports simultaneous 2 x 2.4 GHz WLAN including a port suitable for Bluetooth® signals. The SKY55242-11 is part of our Sky5® product portfolio. The SKY55242-11 includes a 2.4 GHz power amplifier (PA), a 2.4 GHz low noise amplifier (LNA) with bypass and a single-pole, triple-throw (SP3T) transmit/receive (T/R) switch. The compact module has two separate 2.4 GHz chains; each chain has a dedicated coupler and a port suitable for Bluetooth® signals. The device is provided in a compact, 34-pin 4 x 3 mm package.

Please note: SKY55242-11 is being discontinued and is not recommended for new designs.

The SKY55242-11 is a highly integrated, dual 2.4 GHz front-end module (FEM) that supports simultaneous 2 x 2.4 GHz WLAN including a port suitable for Bluetooth® signals. The SKY55242-11 is part of our Sky5® product portfolio.
The SKY55242-11 includes a 2.4 GHz power amplifier (PA), a 2.4 GHz low noise amplifier (LNA) with bypass and a single-pole, triple-throw (SP3T) transmit/receive (T/R) switch. The compact module has two separate 2.4 GHz chains; each chain has a dedicated coupler and a port suitable for Bluetooth® signals.
The device is provided in a compact, 34-pin 4 x 3 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY55242-11
Product Name Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1262-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 0.0 to 9000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details
RX Diversity FEM with Gain (B26, B8, B20, B1/4, B3, and B7) - SKY13740 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 23-lead
View Details