RAM-7+ is a ceramic surface-mount monolithic amplifier for DC to 2 GHz applications, internally matched to 50Ω and fabricated with InGaP HBT technology. It is housed in an AF190 ceramic package with a 0.083 inch body diameter. The device operates from +4.0 V at 22 mA, delivers 11.5 dB typical gain across the band, and provides +19 dBm output IP3 and +5.5 dBm output power at 1 dB compression. The case temperature range is -54°C to +100°C, with a thermal resistance of 155°C/W and an expected MTBF of 3,700 years at +100°C. It meets Human Body Model ESD Class 1B (500 V to < 1000 V) and Machine Model Class M1 (<100 V).
RAM-7+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-7+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTBF is 3,700 years at +100°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN RF-IN 1 GND GND 2 4 3 GROUND RF-OUT and DC-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-024944 RAM-7+ MCL NY 250320 www.minicircuits.com
GAIN BLOCK, HBT AMP, DC-2000 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | RAM-7+ | 3157-RAM-7+TR-ND |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic | RF Amplifiers |
| RoHS Compliant | RoHS | |
| Operating Temperature | -54 to 100 C (-65 to 212 F) | |
| Frequency Range | 2000 MHz | 0.0 to 2000 MHz |
| Minimum Gain | 8.52 dB | 11 dB |
| Maximum Gain | 13.5 dB | 11 dB |