Infineon Technologies AG RF Amplifiers - BGA751N7 E6327 BGA751N7 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 819307-BGA751N7 E6327 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 819307-BGA751N7 E6327 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA751N7 E6327
819307-BGA751N7 E6327
RF Amplifiers - BGA751N7 E6327 819307-BGA751N7 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 819307-BGA751N7 E6327 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 819307-BGA751N7 E6327
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 819307-BGA751N7 E6327
Product Name RF Amplifiers - BGA751N7 E6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers