Qorvo RF Amplifiers QPA2211

Description
27.5-31 GHZ 10W PA CP PKG
Request a Quote Datasheet
Description
27.5-31 GHZ 10W PA CP PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2211-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2211-ND
RF Amplifiers 2312-QPA2211-ND
27.5-31 GHZ 10W PA CP PKG

27.5-31 GHZ 10W PA CP PKG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2211-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 27500 to 31000 MHz
Minimum Gain 23.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4263CTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details