Rochester Electronics RF Amplifiers - MHL9236N MHL9236N

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884593-MHL9236N Features: RF Amplifier IC CDMA, Cellular, TDMA 800MHz ~ 960MHz TO-272 WB-16 Package: Bulk Package: TO-272-16 Variant, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TO-272 WB-16 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884593-MHL9236N Features: RF Amplifier IC CDMA, Cellular, TDMA 800MHz ~ 960MHz TO-272 WB-16 Package: Bulk Package: TO-272-16 Variant, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TO-272 WB-16 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MHL9236N
884593-MHL9236N
RF Amplifiers - MHL9236N 884593-MHL9236N
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884593-MHL9236N Features: RF Amplifier IC CDMA, Cellular, TDMA 800MHz ~ 960MHz TO-272 WB-16 Package: Bulk Package: TO-272-16 Variant, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TO-272 WB-16 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884593-MHL9236N
Features: RF Amplifier IC CDMA, Cellular, TDMA 800MHz ~ 960MHz TO-272 WB-16
Package: Bulk
Package: TO-272-16 Variant, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: TO-272 WB-16
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 884593-MHL9236N
Product Name RF Amplifiers - MHL9236N
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details