Qorvo RF Amplifiers QPL1811SR

Description
50 TO 1800MHZ 16 DB GAIN DIFFERE
Request a Quote Datasheet
Description
50 TO 1800MHZ 16 DB GAIN DIFFERE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1811SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1811SRTR-ND
RF Amplifiers 2312-QPL1811SRTR-ND
50 TO 1800MHZ 16 DB GAIN DIFFERE

50 TO 1800MHZ 16 DB GAIN DIFFERE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1811SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 16.4 dB
Maximum Gain 16.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0708T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7900 to 8400 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details