Qorvo RF Amplifiers R1005300L

Description
HYBRID-RF 30DB 100MHZ REV SI
Request a Quote Datasheet
Description
HYBRID-RF 30DB 100MHZ REV SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-R1005300L-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-R1005300L-ND
RF Amplifiers 2312-R1005300L-ND
HYBRID-RF 30DB 100MHZ REV SI

HYBRID-RF 30DB 100MHZ REV SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-R1005300L-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 100 MHz
Minimum Gain 30.3 dB
Maximum Gain 30.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF/IF and RFID - RF Amplifiers - 966635-SE2433T-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2480 MHz
Minimum Gain 22 dB
View Details
4 suppliers
Low Noise Amplifier Systems - NLAS-500-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 45 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details