Mini-Circuits SMT MMIC, Low Noise, Low Voltage, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package PMA4-8243LV+

Description
Mini-Circuits’ PMA4-8243LV+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 2.4 dB noise figure, 19.6 dB gain, +7.5 dBm P1dB, and +17.0 dBm OIP3. This device is self-biased, requiring a +3.3 V supply voltage, is well-matched to 50Ω, and comes in a small 4×4 mm 24- Lead QFN style package for easy integration into dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ PMA4-8243LV+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 2.4 dB noise figure, 19.6 dB gain, +7.5 dBm P1dB, and +17.0 dBm OIP3. This device is self-biased, requiring a +3.3 V supply voltage, is well-matched to 50Ω, and comes in a small 4×4 mm 24- Lead QFN style package for easy integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Low Voltage, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-8243LV+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Low Voltage, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package
PMA4-8243LV+
SMT MMIC, Low Noise, Low Voltage, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package PMA4-8243LV+
Mini-Circuits’ PMA4-8243LV+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 2.4 dB noise figure, 19.6 dB gain, +7.5 dBm P1dB, and +17.0 dBm OIP3. This device is self-biased, requiring a +3.3 V supply voltage, is well-matched to 50Ω, and comes in a small 4×4 mm 24- Lead QFN style package for easy integration into dense circuit board layouts.

Mini-Circuits’ PMA4-8243LV+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 2.4 dB noise figure, 19.6 dB gain, +7.5 dBm P1dB, and +17.0 dBm OIP3. This device is self-biased, requiring a +3.3 V supply voltage, is well-matched to 50Ω, and comes in a small 4×4 mm 24- Lead QFN style package for easy integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number PMA4-8243LV+
Product Name SMT MMIC, Low Noise, Low Voltage, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
Minimum Gain 17.2 dB
Maximum Gain 20.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LHY-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-6+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package - GALI-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers