Skyworks Solutions, Inc. 2.4 GHz High Power Wireless LAN Power Amplifier SE2623L

Description
The SE2623L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2623L includes a digital enable control for device on/off control. The SE2623L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote
Description
The SE2623L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2623L includes a digital enable control for device on/off control. The SE2623L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Power Wireless LAN Power Amplifier
SE2623L
2.4 GHz High Power Wireless LAN Power Amplifier SE2623L
The SE2623L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2623L includes a digital enable control for device on/off control. The SE2623L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

The SE2623L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power.
The SE2623L includes a digital enable control for device on/off control.
The SE2623L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2623L
Product Name 2.4 GHz High Power Wireless LAN Power Amplifier
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1361-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
2000-2230 MHz Variable Gain Amplifier - SKY65187-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2000 to 2230 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
RF Amplifiers - 863-1301-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 4900 to 5900 MHz
View Details
3 suppliers
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65624-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 17 dB
View Details
4 suppliers