Skyworks Solutions, Inc. 40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier SKY65452-92LF

Description
Please note: SKY65452-92LF is being discontinued and is not recommended for new designs. The SKY65452-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components. The SKY65452-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications. The SKY65452-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.
Request a Quote Datasheet
Description
Please note: SKY65452-92LF is being discontinued and is not recommended for new designs. The SKY65452-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components. The SKY65452-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications. The SKY65452-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier - SKY65452-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier
SKY65452-92LF
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier SKY65452-92LF
Please note: SKY65452-92LF is being discontinued and is not recommended for new designs. The SKY65452-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components. The SKY65452-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications. The SKY65452-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.

Please note: SKY65452-92LF is being discontinued and is not recommended for new designs.

The SKY65452-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components.
The SKY65452-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications.
The SKY65452-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236217-SKY65452-92LF
RF/IF and RFID - RF Amplifiers 1236217-SKY65452-92LF
Win Source Part Number: 1236217-SKY65452-92L F Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 500MHz Frequency: 40MHz ~ 1GHz Gain: 16dB Noise Figure: 2.9dB Current - Supply: 42mA RF Type: CATV Voltage - Supply: 3.1V ~ 3.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 1287-SKY65452-92LF,8 63-SKY65452-92LFTR,8 63-1778-1,863-1778-2 ,863-SKY65452-92LFDK R,863-1778-6,863-SKY 65452-92LFCT Base Product Number: SKY65452

Win Source Part Number: 1236217-SKY65452-92LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 500MHz
Frequency: 40MHz ~ 1GHz
Gain: 16dB
Noise Figure: 2.9dB
Current - Supply: 42mA
RF Type: CATV
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 1287-SKY65452-92LF,863-SKY65452-92LFTR,863-1778-1,863-1778-2,863-SKY65452-92LFDKR,863-1778-6,863-SKY65452-92LFCT
Base Product Number: SKY65452

Buy Now Datasheet
RF Amplifiers - 863-SKY65452-92LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV 40MHz ~ 1GHz SC-70-6

RF Amplifier IC CATV 40MHz ~ 1GHz SC-70-6

Buy Now Datasheet
RF & MW LNA - SKY65452-92LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY65452-92LF
RF & MW LNA SKY65452-92LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY65452-92LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65452-92LF
RF and Wireless - RF Amplifiers SKY65452-92LF
IC RF AMP CATV 40MHZ-1GHZ SC70-6

IC RF AMP CATV 40MHZ-1GHZ SC70-6

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65452-92LF 1236217-SKY65452-92LF 863-SKY65452-92LFTR-ND SKY65452-92LF SKY65452-92LF
Product Name 40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 15 dB 16 dB 16 dB ? to 16 dB
Maximum Gain 15 dB 16 dB 16 dB 16 dB
Noise Figure 2.9 dB 2.9 dB 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH - RFX8422 - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Operating Voltage 4.8 volts
View Details
Sky5® 5G NR n77 Diversity Receive Module - SKY53759-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7129 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details