The BGA713N7 is a single-band low noise amplifier MMIC for UMTS bands XII, XIII, XIV, XVII, and XX operating at 700 and 800 MHz. It features a gain of 15.5 dB in high gain mode and 1.1 dB noise figure in high gain mode, with supply current of 4.8 mA in high gain mode and 0.5 mA in low gain mode. Standby current is less than 2 μA typical. The device has internally matched 50 Ω input and output, 2 kV HBM ESD protection, and requires minimal external components. It is packaged in a leadless TSNP-7-1 case measuring 2.0 × 1.3 × 0.39 mm and is RoHS compliant. The package paddle must be RF grounded.
The BGA713L7 is a low current single-band low noise amplifier MMIC for UMTS bands XII, XIII, XIV, XVII and XX. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profile TSNP-7-1 or TSNP-7-2 leadless green packages. This document specifies electrical parameters, pinout, application circuit and packaging of the chip.
Summary of Features:
- Gain: 15.5 / -10 dB in high / low gain mode
- Noise figure: 1.1 dB in high gain mode
- Supply current: 4.8 / 0.5 mA in high / low gain mode
- Standby mode (< 2 μA typ.)
- Output internally matched to 50 Ω
- Inputs pre-matched to 50 Ω
- 2 kV HBM ESD protection
- Low external component count
- Small leadlessTSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm)
- Pb-free (RoHS compliant) package
Target Applications:
- LNA for LTE and 3G systems
Manufacturer: Infineon Technologies
Win Source Part Number: 737379-BGA713N7
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | BGA713N7 | 737379-BGA713N7 |
| Product Name | GPS / GLONASS / COMPASS LNA | RF Amplifiers - BGA713N7 |
| RoHS Compliant | RoHS | |
| Frequency Range | 700 MHz | |
| Minimum Gain | 15.5 dB | |
| Maximum Gain | 15.5 dB |