Qorvo RF Amplifiers NBB-312-T1

Description
IC RF AMP LMDS 0HZ-12GHZ 9-MPGA
Request a Quote Datasheet
Description
IC RF AMP LMDS 0HZ-12GHZ 9-MPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-NBB-312-T1TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LMDS 0HZ-12GHZ 9-MPGA

IC RF AMP LMDS 0HZ-12GHZ 9-MPGA

Buy Now Datasheet
RF Amplifiers - 2312-NBB-312-T1CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LMDS 0HZ-12GHZ 9-MPGA

IC RF AMP LMDS 0HZ-12GHZ 9-MPGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-NBB-312-T1TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details