32-38 GHZ 0.5W MMIC DRIVER, AC-P
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPA2225-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 28000 to 38000 MHz |
| Minimum Gain | 22 dB |
| Maximum Gain | 22 dB |