Infineon Technologies AG RF Amplifiers - PTMA210152MV1AUMA1 PTMA210152MV1AUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 740868-PTMA210152MV1 AUMA1 Packaging: Reel - TR Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Frequency: 1.9GHz ~ 2.2GHz Gain: 28dB P1dB: 20dBm (100mW) Family Name: PTMA210152MV1 Categories: RF/IF and RFID Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-20-63 Alternative Parts (Cross-Reference): PTMA210152MV1ATMA1; Introduction Date: October 20, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 740868-PTMA210152MV1 AUMA1 Packaging: Reel - TR Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Frequency: 1.9GHz ~ 2.2GHz Gain: 28dB P1dB: 20dBm (100mW) Family Name: PTMA210152MV1 Categories: RF/IF and RFID Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-20-63 Alternative Parts (Cross-Reference): PTMA210152MV1ATMA1; Introduction Date: October 20, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - PTMA210152MV1AUMA1
740868-PTMA210152MV1AUMA1
RF Amplifiers - PTMA210152MV1AUMA1 740868-PTMA210152MV1AUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 740868-PTMA210152MV1 AUMA1 Packaging: Reel - TR Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Frequency: 1.9GHz ~ 2.2GHz Gain: 28dB P1dB: 20dBm (100mW) Family Name: PTMA210152MV1 Categories: RF/IF and RFID Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-20-63 Alternative Parts (Cross-Reference): PTMA210152MV1ATMA1; Introduction Date: October 20, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 740868-PTMA210152MV1AUMA1
Packaging: Reel - TR
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Frequency: 1.9GHz ~ 2.2GHz
Gain: 28dB
P1dB: 20dBm (100mW)
Family Name: PTMA210152MV1
Categories: RF/IF and RFID
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-DSO-20-63
Alternative Parts (Cross-Reference): PTMA210152MV1ATMA1;
Introduction Date: October 20, 2009
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - PTMA210152MV1AUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1.9GHz ~ 2.2GHz PG-DSO-20-63

RF Amplifier IC 1.9GHz ~ 2.2GHz PG-DSO-20-63

Buy Now Datasheet
RF and Wireless - RF Amplifiers PTMA210152MV1AUMA1
IC AMP 1.9GHZ-2.2GHZ DSO20-63

IC AMP 1.9GHZ-2.2GHZ DSO20-63

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 740868-PTMA210152MV1AUMA1 PTMA210152MV1AUMA1TR-ND PTMA210152MV1AUMA1
Product Name RF Amplifiers - PTMA210152MV1AUMA1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1900 to 2200 MHz 1900 to 2200 MHz 1900 to 2200 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details
RF Amplifiers - 2312-QPA0015TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details