Infineon Technologies AG RF Amplifiers - BGA427 H6327 BGA427 H6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 744851-BGA427 H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-343 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 744851-BGA427 H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-343 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA427 H6327
744851-BGA427 H6327
RF Amplifiers - BGA427 H6327 744851-BGA427 H6327
Manufacturer: Infineon Technologies Win Source Part Number: 744851-BGA427 H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-343 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 744851-BGA427 H6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT-343
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 744851-BGA427 H6327
Product Name RF Amplifiers - BGA427 H6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA6H1BN6E6327XTSA1 - 913322-BGA6H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details