Qorvo RF Amplifiers QPA2611

Description
5 W X-BD GAN PA
Request a Quote Datasheet
Description
5 W X-BD GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2611-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2611-ND
RF Amplifiers 2312-QPA2611-ND
5 W X-BD GAN PA

5 W X-BD GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2611-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
Minimum Gain 35.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 5200 MHz, 50Ω, QFN Style Package - MGVA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details