PGA-106W-75+ is a 75Ω monolithic amplifier for the 0.95 to 2.15 GHz range, fabricated with E-pHEMT technology in a SOT-89 package with an exposed paddle for thermal performance. It provides a typical gain of 15.9 dB and an output P1dB of +19.5 dBm at 1.5 GHz, with an output IP3 of +35.6 dBm and a noise figure of 3.6 dB at the same frequency. The device operates from +4.8 to +5.2 V with a quiescent current of 132 mA at +25°C and is rated for operation from -40°C to +85°C. It meets MSL1 moisture sensitivity and ESD ratings of Class 1B (HBM) and Class M1 (MM).
PGA-106W-75+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT* technology and offers extremely high dynamic range over a broad frequency range with low noise figure and flat gain. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
RF Amplifier IC DBS 950MHz ~ 2.15GHz SOT-89
IC AMP DBS 950MHZ-2.15GHZ SOT89
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PGA-106W-75+ | 3157-PGA-106W-75+TR-ND | PGA-106W-75+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 950 MHz to 2150 MHz, 75Ω, SOT-89 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; TO-243AA | |
| Applications | DBS |