Skyworks Solutions, Inc. 2.4GHz High Power 802.11n WLAN Linear Power Amplifier RFX240

Description
Please note: RFX240 is being discontinued and is not recommended for new designs. The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n applications in the 2.4GHz frequency range. The RFX240 provides 30dB gain and up to +26dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply. The RFX240 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal external components to greatly simplify RF front-end implementation.
Request a Quote Datasheet
Description
Please note: RFX240 is being discontinued and is not recommended for new designs. The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n applications in the 2.4GHz frequency range. The RFX240 provides 30dB gain and up to +26dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply. The RFX240 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal external components to greatly simplify RF front-end implementation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4GHz High Power 802.11n WLAN Linear Power Amplifier
RFX240
2.4GHz High Power 802.11n WLAN Linear Power Amplifier RFX240
Please note: RFX240 is being discontinued and is not recommended for new designs. The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n applications in the 2.4GHz frequency range. The RFX240 provides 30dB gain and up to +26dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply. The RFX240 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal external components to greatly simplify RF front-end implementation.

Please note: RFX240 is being discontinued and is not recommended for new designs.

The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n applications in the 2.4GHz frequency range.
The RFX240 provides 30dB gain and up to +26dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 signals. It has CMOS logic control, on-chip input impedance matching, as well as integrated RF decoupling for the power supply.
The RFX240 is assembled in a compact 3.0x3.0mm 16L-QFN package. It requires minimal external components to greatly simplify RF front-end implementation.

Supplier's Site
RF Amplifiers - 863-1827-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1827-2-ND
RF Amplifiers 863-1827-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RFX240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RFX240
RF and Wireless - RF Amplifiers RFX240
IC AMP 802.11B/G/N 2.4GHZ 16QFN

IC AMP 802.11B/G/N 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number RFX240 863-1827-2-ND RFX240
Product Name 2.4GHz High Power 802.11n WLAN Linear Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Operating Voltage 5.5 volts 5 volts
Operating current   0.2100 amps 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2425U-R - 894121-SE2425U-R - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (3x3)
View Details
3 suppliers
RF Amplifiers - AWL9581V2 - 862706-AWL9581V2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (2.5x2.5)
View Details
2 suppliers
1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RF & MW Power Amplifier - AWB7124P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 728 to 768 MHz
Maximum Gain 30 dB
View Details
2 suppliers