Skyworks Solutions, Inc. RF Amplifiers - ACA2460P2 ACA2460P2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859240-ACA2460P2 Features: RF Amplifier IC CATV 1.218GHz 16-SOIC-EP Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Other Part Number: 863-1951-6, 863-1951-1, 863-1951-2
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859240-ACA2460P2 Features: RF Amplifier IC CATV 1.218GHz 16-SOIC-EP Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Other Part Number: 863-1951-6, 863-1951-1, 863-1951-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA2460P2
859240-ACA2460P2
RF Amplifiers - ACA2460P2 859240-ACA2460P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859240-ACA2460P2 Features: RF Amplifier IC CATV 1.218GHz 16-SOIC-EP Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Other Part Number: 863-1951-6, 863-1951-1, 863-1951-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 859240-ACA2460P2
Features: RF Amplifier IC CATV 1.218GHz 16-SOIC-EP
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 863-1951-6, 863-1951-1, 863-1951-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859240-ACA2460P2
Product Name RF Amplifiers - ACA2460P2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - SE2580L-R - 064308-SE2580L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
3 suppliers