Mini-Circuits Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω LZY-22X+

Description
This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.
Request a Quote
Description
This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LZY-22X+ is a coaxial high power amplifier designed for 50Ω systems, delivering 30 W saturated output power across a 0.1 to 200 MHz bandwidth with 43 dB typical gain and gain flatness of ±1.6 dB. It features 70 dB blanking isolation, unconditionally stable operation, and automatic thermal shutdown at baseplate temperatures exceeding 85±5°C. The device uses SMA female connectors, operates from a 24 V DC supply, and draws up to 6.0 A. Unlike the LZY-22+, the LZY-22X+ does not include an integrated heat sink or cooling fan, requiring external thermal management to maintain a maximum baseplate temperature of 50°C. It is RoHS compliant and housed in a BT1598 case measuring 250.19 × 185.42 × 160.02 mm.

Datasheet Summary
Powered by GS/AI

The LZY-22X+ is a coaxial high power amplifier designed for 50Ω systems, delivering 30 W saturated output power across a 0.1 to 200 MHz bandwidth with 43 dB typical gain and gain flatness of ±1.6 dB. It features 70 dB blanking isolation, unconditionally stable operation, and automatic thermal shutdown at baseplate temperatures exceeding 85±5°C. The device uses SMA female connectors, operates from a 24 V DC supply, and draws up to 6.0 A. Unlike the LZY-22+, the LZY-22X+ does not include an integrated heat sink or cooling fan, requiring external thermal management to maintain a maximum baseplate temperature of 50°C. It is RoHS compliant and housed in a BT1598 case measuring 250.19 × 185.42 × 160.02 mm.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω
LZY-22X+
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω LZY-22X+
This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.

This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The LZY-22+, including heat-sink and cooling fan, is designed for a 24V/5.5A DC power supply.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number LZY-22X+
Product Name Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-33+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω - ZFL-11AD+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers