Infineon Technologies AG Low Noise Amplifier LNA ICs BGA416

Description
BGA416 is a monolithic silicon cascade amplifier with high reverse isolation. A bias network is integrated for simplified biasing. Summary of Features: - GMA = 23 dB at 900MHz - Ultra high reverse isolation, 60 dB at 900 MHz - Low noise figure, F50ω = 1.2 dB at 900 MHz - On chip bias circuitry, 5.5 mA bias current at VCC = 3 V - Typical supply voltage: 2.5 to 5.0 V - SIEGET®-25 technology - Pb-free (RoHS compliant) package Target Applications: - Buffer amplifier - LNAs - Oscillator active devices
Request a Quote Datasheet
Description
BGA416 is a monolithic silicon cascade amplifier with high reverse isolation. A bias network is integrated for simplified biasing. Summary of Features: - GMA = 23 dB at 900MHz - Ultra high reverse isolation, 60 dB at 900 MHz - Low noise figure, F50ω = 1.2 dB at 900 MHz - On chip bias circuitry, 5.5 mA bias current at VCC = 3 V - Typical supply voltage: 2.5 to 5.0 V - SIEGET®-25 technology - Pb-free (RoHS compliant) package Target Applications: - Buffer amplifier - LNAs - Oscillator active devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Neubiberg, Germany
Low Noise Amplifier LNA ICs
BGA416
Low Noise Amplifier LNA ICs BGA416
BGA416 is a monolithic silicon cascade amplifier with high reverse isolation. A bias network is integrated for simplified biasing. Summary of Features: - GMA = 23 dB at 900MHz - Ultra high reverse isolation, 60 dB at 900 MHz - Low noise figure, F50ω = 1.2 dB at 900 MHz - On chip bias circuitry, 5.5 mA bias current at VCC = 3 V - Typical supply voltage: 2.5 to 5.0 V - SIEGET®-25 technology - Pb-free (RoHS compliant) package Target Applications: - Buffer amplifier - LNAs - Oscillator active devices

BGA416 is a monolithic silicon cascade amplifier with high reverse isolation. A bias network is integrated for simplified biasing.
Summary of Features:
- GMA = 23 dB at 900MHz
- Ultra high reverse isolation, 60 dB at 900 MHz
- Low noise figure, F50Ω = 1.2 dB at 900 MHz
- On chip bias circuitry, 5.5 mA bias current at VCC = 3 V
- Typical supply voltage: 2.5 to 5.0 V
- SIEGET®-25 technology
- Pb-free (RoHS compliant) package
Target Applications:
- Buffer amplifier
- LNAs
- Oscillator active devices

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA416
Product Name Low Noise Amplifier LNA ICs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details
RF Amplifiers - PTMA210452FL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-34265-8
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
Frequency Range 1800 to 2100 MHz
Minimum Gain 30 dB
View Details