Mini-Circuits Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω ZFL-1000VH2X+

Description
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
Request a Quote
Description
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFL-1000VH2X+ is a 50Ω coaxial amplifier designed for 10 to 1000 MHz operation, featuring 28 dB typical gain, 5 dB typical noise figure, and +25 dBm output power at 1 dB compression. It operates from +15 V DC and draws 320 mA, with a maximum operating temperature of 71°C. The unit is housed in an SS98 case measuring 31.75 × 39.62 × 19.05 mm and includes SMA connectors. It is RoHS compliant and requires user-provided heat sinking to maintain maximum temperature limits, as no internal heat sink is included. The device exhibits a VSWR of 1.4:1 max and third-order intercept point of +38 dBm.

Datasheet Summary
Powered by GS/AI

The ZFL-1000VH2X+ is a 50Ω coaxial amplifier designed for 10 to 1000 MHz operation, featuring 28 dB typical gain, 5 dB typical noise figure, and +25 dBm output power at 1 dB compression. It operates from +15 V DC and draws 320 mA, with a maximum operating temperature of 71°C. The unit is housed in an SS98 case measuring 31.75 × 39.62 × 19.05 mm and includes SMA connectors. It is RoHS compliant and requires user-provided heat sinking to maintain maximum temperature limits, as no internal heat sink is included. The device exhibits a VSWR of 1.4:1 max and third-order intercept point of +38 dBm.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
ZFL-1000VH2X+
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω ZFL-1000VH2X+
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZFL-1000VH2X+
Product Name Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 20 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-24A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 5000 to 20000 MHz
Minimum Gain 8.5 dB
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-162LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-1021+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
4 suppliers