Infineon Technologies AG RF Amplifiers - BGA715N7 E6327 BGA715N7 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 79349-BGA715N7 E6327 Family Name: BGA 715 Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 79349-BGA715N7 E6327 Family Name: BGA 715 Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA715N7 E6327
79349-BGA715N7 E6327
RF Amplifiers - BGA715N7 E6327 79349-BGA715N7 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 79349-BGA715N7 E6327 Family Name: BGA 715 Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 79349-BGA715N7 E6327
Family Name: BGA 715
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 79349-BGA715N7 E6327
Product Name RF Amplifiers - BGA715N7 E6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 960496-BGA8V1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3400 to 3800 MHz
Noise Figure 1.2 to 5.3 dB
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - ERA-50SM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details