Qorvo RF Amplifiers QPA4246D

Description
37.5-42.5 GHZ, 10W PA DIE
Request a Quote Datasheet
Description
37.5-42.5 GHZ, 10W PA DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA4246D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA4246D-ND
RF Amplifiers 2312-QPA4246D-ND
37.5-42.5 GHZ, 10W PA DIE

37.5-42.5 GHZ, 10W PA DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA4246D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-8000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1224409-BGA749N16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 940 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers