Skyworks Solutions, Inc. RF Amplifiers AWB7228P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 2.496GHz ~ 2.69GHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 2.496GHz ~ 2.69GHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1872-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1872-2-ND
RF Amplifiers 863-1872-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 2.496GHz ~ 2.69GHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 2.496GHz ~ 2.69GHz 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AWB7228P8
847628-AWB7228P8
RF Amplifiers - AWB7228P8 847628-AWB7228P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 847628-AWB7228P8 Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 4 (72 Hours) HTSUS: 8542.33.0001 Other Part Number: 863-1872-6, 863-1872-1, 863-1872-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 847628-AWB7228P8
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 4 (72 Hours)
HTSUS: 8542.33.0001
Other Part Number: 863-1872-6, 863-1872-1, 863-1872-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7228P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7228P8
RF and Wireless - RF Amplifiers AWB7228P8
IC AMP HSDPA 2.496-2.69GHZ 14SMD

IC AMP HSDPA 2.496-2.69GHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1872-2-ND 847628-AWB7228P8 AWB7228P8
Product Name RF Amplifiers RF Amplifiers - AWB7228P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA RF Microwave
Frequency Range 2496 to 2690 MHz 2496 to 2690 MHz
Minimum Gain 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VH+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details