The ZHL-1A+ is a coaxial medium high power amplifier for 50Ω applications from 2 to 500 MHz, featuring a BNC female input and SMA female output. It provides a minimum output power of +28 dBm, a typical third-order intercept point of +38 dBm, and a gain of 16 dB with ±1.0 dB flatness. The noise figure is 11.0 dB, with input and output VSWR of 2.0:1. It operates from a +24 V DC supply drawing 0.6 A, and is rated for operating temperatures from -20 °C to +65 °C. The case style is S32, measuring 95.25 mm × 50.80 mm × 45.72 mm, with a weight of 220 grams without a heat sink.
Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1A+ |
| Product Name | Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Frequency Range | 2 to 500 MHz |
| Minimum Gain | 16 dB |
| Maximum Gain | 16 dB |