Rochester Electronics RF Amplifiers - AWL6152M7P8 AWL6152M7P8

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 912297-AWL6152M7P8 Features: RF Amplifier IC 802.11b/g/WiFi, WLAN 2.4GHz ~ 2.485GHz Package: 10-SMD Module Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 912297-AWL6152M7P8 Features: RF Amplifier IC 802.11b/g/WiFi, WLAN 2.4GHz ~ 2.485GHz Package: 10-SMD Module Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AWL6152M7P8
912297-AWL6152M7P8
RF Amplifiers - AWL6152M7P8 912297-AWL6152M7P8
Manufacturer: ANADIGICS, Inc Win Source Part Number: 912297-AWL6152M7P8 Features: RF Amplifier IC 802.11b/g/WiFi, WLAN 2.4GHz ~ 2.485GHz Package: 10-SMD Module Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 912297-AWL6152M7P8
Features: RF Amplifier IC 802.11b/g/WiFi, WLAN 2.4GHz ~ 2.485GHz
Package: 10-SMD Module
Package: Bulk
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 912297-AWL6152M7P8
Product Name RF Amplifiers - AWL6152M7P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-600-4200-55-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 55 dB
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA4446D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
5 suppliers