Skyworks Solutions, Inc. 390–1500 MHz Low Noise Power Amplifier Driver SKY65045-70LF

Description
Please note: SKY65045-70LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY65162-70LF, SKY65173-70LF Skyworks SKY65045-70LF is a high-performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 1.6 dB Noise Figure (NF) and an output power at 1 dB compression of 25 dBm, making the SKY65045-70LF ideal for use in the driver stage of infrastructure transmit chains. The SKY65045-70LF is fabricated with Skyworks high reliability Heterojunction Bipolar Transistor (HBT) process. The device uses low-cost Surface Mount Technology (SMT) in the form of a 2.4 x 4.5 mm Small Outline Transistor (SOT-89) package. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
Please note: SKY65045-70LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY65162-70LF, SKY65173-70LF Skyworks SKY65045-70LF is a high-performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 1.6 dB Noise Figure (NF) and an output power at 1 dB compression of 25 dBm, making the SKY65045-70LF ideal for use in the driver stage of infrastructure transmit chains. The SKY65045-70LF is fabricated with Skyworks high reliability Heterojunction Bipolar Transistor (HBT) process. The device uses low-cost Surface Mount Technology (SMT) in the form of a 2.4 x 4.5 mm Small Outline Transistor (SOT-89) package. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390–1500 MHz Low Noise Power Amplifier Driver - SKY65045-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
390–1500 MHz Low Noise Power Amplifier Driver
SKY65045-70LF
390–1500 MHz Low Noise Power Amplifier Driver SKY65045-70LF
Please note: SKY65045-70LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY65162-70LF, SKY65173-70LF Skyworks SKY65045-70LF is a high-performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 1.6 dB Noise Figure (NF) and an output power at 1 dB compression of 25 dBm, making the SKY65045-70LF ideal for use in the driver stage of infrastructure transmit chains. The SKY65045-70LF is fabricated with Skyworks high reliability Heterojunction Bipolar Transistor (HBT) process. The device uses low-cost Surface Mount Technology (SMT) in the form of a 2.4 x 4.5 mm Small Outline Transistor (SOT-89) package. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.

Please note: SKY65045-70LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY65162-70LF, SKY65173-70LF

Skyworks SKY65045-70LF is a high-performance, ultrawideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 1.6 dB Noise Figure (NF) and an output power at 1 dB compression of 25 dBm, making the SKY65045-70LF ideal for use in the driver stage of infrastructure transmit chains. The SKY65045-70LF is fabricated with Skyworks high reliability Heterojunction Bipolar Transistor (HBT) process. The device uses low-cost Surface Mount Technology (SMT) in the form of a 2.4 x 4.5 mm Small Outline Transistor (SOT-89) package.
The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65045-70LF
064690-SKY65045-70LF
RF Amplifiers - SKY65045-70LF 064690-SKY65045-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064690-SKY65045-70LF Packaging: Reel - TR Test Frequency: 1.5GHz Frequency: 390MHz to 1.5GHz Gain: 15dB Noise Figure: 1.9dB P1dB: 24dBm RF Type: GSM, TETRA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 133mA Alternative Parts (Cross-Reference): HMC636ST89E; MGA-30689-TR1G; MGA-30689; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064690-SKY65045-70LF
Packaging: Reel - TR
Test Frequency: 1.5GHz
Frequency: 390MHz to 1.5GHz
Gain: 15dB
Noise Figure: 1.9dB
P1dB: 24dBm
RF Type: GSM, TETRA, WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 5V
Operating Supply Current: 133mA
Alternative Parts (Cross-Reference): HMC636ST89E; MGA-30689-TR1G; MGA-30689;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 863-1776-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1776-2-ND
RF Amplifiers 863-1776-2-ND
RF Amplifier IC GSM, TETRA, WiMAX 390MHz ~ 1.5GHz SOT-89-4

RF Amplifier IC GSM, TETRA, WiMAX 390MHz ~ 1.5GHz SOT-89-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65045-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65045-70LF
RF and Wireless - RF Amplifiers SKY65045-70LF
IC AMP GSM 390MHZ-1.5GHZ SOT89-4

IC AMP GSM 390MHZ-1.5GHZ SOT89-4

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65045-70LF 064690-SKY65045-70LF 863-1776-2-ND SKY65045-70LF
Product Name 390–1500 MHz Low Noise Power Amplifier Driver RF Amplifiers - SKY65045-70LF RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 390 to 1500 MHz 390 to 1500 MHz 390 to 1500 MHz 390 to 1500 MHz
Minimum Gain 14 dB 15 dB 15 dB ? to 15 dB
Maximum Gain 14 dB 15 dB 15 dB 15 dB
Noise Figure 1.8 dB 1.9 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details