The LHA-1+ is a wideband monolithic amplifier fabricated using E-PHEMT technology, designed for high dynamic range applications from 0.05 to 6 GHz. It is housed in a 3x3 mm MCLP package with a tin-silver over nickel lead finish and requires no external matching components due to internal 50 ohm matching. At 2 GHz and +5V, it provides a typical gain of 14.1 dB, an output P1dB of +22.7 dBm, an output IP3 of +39.5 dBm, and a noise figure of 2.1 dB. It operates from +4.0V to +5.2V with a quiescent current of 146 mA at +5V. The device is rated for operation from -40°C to 85°C and meets MSL1 moisture sensitivity and Class 1A HBM ESD standards.
LHA-1+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-1+, unlike competitive models, is well matched (input and output) over a broad frequency range without the need for external matching components. Lead finish is tin-silver over nickel. It is enclosed in a 3x3 mm MCLP package for low parasitic interface.
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873
IC RF AMP CATV 50MHZ-6GHZ FG873
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LHA-1+ | 3157-LHA-1+DKR-ND | LHA-1+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Nominal Impedance | 50 |