Rochester Electronics RF Amplifiers - ADL5330ACPZ-R2 ADL5330ACPZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860076-ADL5330ACPZ-R 2 Features: RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 10MHz ~ 3GHz 24-LFCSP-VQ (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 24-LFCSP-VQ (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860076-ADL5330ACPZ-R 2 Features: RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 10MHz ~ 3GHz 24-LFCSP-VQ (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 24-LFCSP-VQ (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ADL5330ACPZ-R2
860076-ADL5330ACPZ-R2
RF Amplifiers - ADL5330ACPZ-R2 860076-ADL5330ACPZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 860076-ADL5330ACPZ-R 2 Features: RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 10MHz ~ 3GHz 24-LFCSP-VQ (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 24-LFCSP-VQ (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860076-ADL5330ACPZ-R2
Features: RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 10MHz ~ 3GHz 24-LFCSP-VQ (4x4)
Package: Bulk
Package: 24-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 24-LFCSP-VQ (4x4)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 860076-ADL5330ACPZ-R2
Product Name RF Amplifiers - ADL5330ACPZ-R2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers
RF Amplifiers - 2312-CMD231C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details