Qorvo 27.5 - 31 GHz, 14 Watt GaN Amplifier QPA2211D

Description
Qorvo's QPA2211D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 27.5 and 31 GHz, it achieves 5 W linear power with -25 dBc intermodulation distortion products and 26 dB small signal gain. Saturated output power is 14 W with power-added efficiency of 34%. QPA2211D is ideally suited to support satellite communications and 5G infrastructure. To simplify system integration, the QPA2211D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The QPA2211D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
Qorvo's QPA2211D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 27.5 and 31 GHz, it achieves 5 W linear power with -25 dBc intermodulation distortion products and 26 dB small signal gain. Saturated output power is 14 W with power-added efficiency of 34%. QPA2211D is ideally suited to support satellite communications and 5G infrastructure. To simplify system integration, the QPA2211D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The QPA2211D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27.5 - 31 GHz, 14 Watt GaN Amplifier - QPA2211D - Qorvo
Greensboro, NC, United States
27.5 - 31 GHz, 14 Watt GaN Amplifier
QPA2211D
27.5 - 31 GHz, 14 Watt GaN Amplifier QPA2211D
Qorvo's QPA2211D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 27.5 and 31 GHz, it achieves 5 W linear power with -25 dBc intermodulation distortion products and 26 dB small signal gain. Saturated output power is 14 W with power-added efficiency of 34%. QPA2211D is ideally suited to support satellite communications and 5G infrastructure. To simplify system integration, the QPA2211D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The QPA2211D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

Qorvo's QPA2211D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 27.5 and 31 GHz, it achieves 5 W linear power with -25 dBc intermodulation distortion products and 26 dB small signal gain. Saturated output power is 14 W with power-added efficiency of 34%.
QPA2211D is ideally suited to support satellite communications and 5G infrastructure.
To simplify system integration, the QPA2211D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports.
The QPA2211D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
Lead-free and RoHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet
RF Amplifiers - 2312-QPA2211D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2211D-ND
RF Amplifiers 2312-QPA2211D-ND
27.5-31 GHZ, 14 W GAN AMP

27.5-31 GHZ, 14 W GAN AMP

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number QPA2211D 2312-QPA2211D-ND
Product Name 27.5 - 31 GHz, 14 Watt GaN Amplifier RF Amplifiers
RoHS Compliant RoHS
Frequency Range 27500 to 31000 MHz 27500 to 31000 MHz
Minimum Gain 17 dB 26 dB
Maximum Gain 17 dB 26 dB
Package Type Surface Mount Die
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18 to 21 dB
View Details
Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15 dB
View Details
Specs
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details