Infineon Technologies AG RF Amplifiers - BGA7L1BN6E6327XTSA1 BGA7L1BN6E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913330-BGA7L1BN6E632 7XTSA1 Features: RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2 Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: BGA7L1 Categories: RF/IF and RFID Case / Package: PG-TSNP-6-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BGA7L1BN6E6327XTSA1T R, SP001402782, BGA7L1BN6E6327XTSA1C T, BGA7L1BN6E6327XTSA1- ND, BGA7L1BN6E6327XTSA1D KR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913330-BGA7L1BN6E632 7XTSA1 Features: RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2 Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: BGA7L1 Categories: RF/IF and RFID Case / Package: PG-TSNP-6-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BGA7L1BN6E6327XTSA1T R, SP001402782, BGA7L1BN6E6327XTSA1C T, BGA7L1BN6E6327XTSA1- ND, BGA7L1BN6E6327XTSA1D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA7L1BN6E6327XTSA1
913330-BGA7L1BN6E6327XTSA1
RF Amplifiers - BGA7L1BN6E6327XTSA1 913330-BGA7L1BN6E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 913330-BGA7L1BN6E632 7XTSA1 Features: RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2 Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: BGA7L1 Categories: RF/IF and RFID Case / Package: PG-TSNP-6-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BGA7L1BN6E6327XTSA1T R, SP001402782, BGA7L1BN6E6327XTSA1C T, BGA7L1BN6E6327XTSA1- ND, BGA7L1BN6E6327XTSA1D KR

Manufacturer: Infineon Technologies
Win Source Part Number: 913330-BGA7L1BN6E6327XTSA1
Features: RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2
Package: Reel - TR
Package: 6-XFDFN
Mounting: Surface Mount
Family Name: BGA7L1
Categories: RF/IF and RFID
Case / Package: PG-TSNP-6-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BGA7L1BN6E6327XTSA1TR, SP001402782, BGA7L1BN6E6327XTSA1CT, BGA7L1BN6E6327XTSA1-ND, BGA7L1BN6E6327XTSA1DKR

Buy Now Datasheet
RF Amplifiers - BGA7L1BN6E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2

RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2

Buy Now Datasheet
RF Amplifiers - BGA7L1BN6E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2

RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2

Buy Now Datasheet
RF Amplifiers - BGA7L1BN6E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2

RF Amplifier IC LTE 716MHz ~ 960MHz PG-TSNP-6-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA7L1BN6E6327XTSA1
IC AMP LTE 716MHZ-960MHZ TSNP6

IC AMP LTE 716MHZ-960MHZ TSNP6

Supplier's Site
Rf Amplifier, 960Mhz, -40 To 85Deg C; Frequency Min Infineon - 81AC4452 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 960Mhz, -40 To 85Deg C; Frequency Min Infineon
81AC4452
Rf Amplifier, 960Mhz, -40 To 85Deg C; Frequency Min Infineon 81AC4452
RF AMPLIFIER, 960MHZ, -40 TO 85DEG C; Frequency Min:716MHz; Frequency Max:960MHz; Gain:13.6dB; Noise Figure Typ:0.75dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Operating TemperatureRoHS Compliant: Yes

RF AMPLIFIER, 960MHZ, -40 TO 85DEG C; Frequency Min:716MHz; Frequency Max:960MHz; Gain:13.6dB; Noise Figure Typ:0.75dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 913330-BGA7L1BN6E6327XTSA1 BGA7L1BN6E6327XTSA1TR-ND BGA7L1BN6E6327XTSA1 81AC4452
Product Name RF Amplifiers - BGA7L1BN6E6327XTSA1 RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 960Mhz, -40 To 85Deg C; Frequency Min Infineon
Applications RF Microwave LTE
Package Type Surface Mount; PG-TSNP-6-2 Surface Mount; 6-XFDFN
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 716 to 960 MHz 716 to 960 MHz 960 MHz
Minimum Gain 13.6 dB ? to 13.6 dB 13.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3340-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details