Mini-Circuits SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package PMA-183PLN+

Description
The PMA-183PLN+ is a PHEMT* based wideband MMIC amplifier with an unique combination of high gain with positive gain slope, high directivity and low noise figure, making it ideal for receiver applications. This design operates on a single 2.6V supply, is well matched for 50Ω and comes in a tiny, low profile package (3.5 x 2.5 mm, 16-lead MCLP), accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
The PMA-183PLN+ is a PHEMT* based wideband MMIC amplifier with an unique combination of high gain with positive gain slope, high directivity and low noise figure, making it ideal for receiver applications. This design operates on a single 2.6V supply, is well matched for 50Ω and comes in a tiny, low profile package (3.5 x 2.5 mm, 16-lead MCLP), accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package - PMA-183PLN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package
PMA-183PLN+
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package PMA-183PLN+
The PMA-183PLN+ is a PHEMT* based wideband MMIC amplifier with an unique combination of high gain with positive gain slope, high directivity and low noise figure, making it ideal for receiver applications. This design operates on a single 2.6V supply, is well matched for 50Ω and comes in a tiny, low profile package (3.5 x 2.5 mm, 16-lead MCLP), accommodating dense circuit board layouts.

The PMA-183PLN+ is a PHEMT* based wideband MMIC amplifier with an unique combination of high gain with positive gain slope, high directivity and low noise figure, making it ideal for receiver applications. This design operates on a single 2.6V supply, is well matched for 50Ω and comes in a tiny, low profile package (3.5 x 2.5 mm, 16-lead MCLP), accommodating dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA-183PLN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 6GHz ~ 18GHz 16-QFN (3.5x2.5)

RF Amplifier IC General Purpose 6GHz ~ 18GHz 16-QFN (3.5x2.5)

Buy Now Datasheet
RF Amplifiers - 3157-PMA-183PLN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 6GHz ~ 18GHz 16-QFN (3.5x2.5)

RF Amplifier IC General Purpose 6GHz ~ 18GHz 16-QFN (3.5x2.5)

Buy Now Datasheet
RF Amplifiers - 3157-PMA-183PLN+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 6GHz ~ 18GHz 16-QFN (3.5x2.5)

RF Amplifier IC General Purpose 6GHz ~ 18GHz 16-QFN (3.5x2.5)

Buy Now Datasheet
RF and Wireless RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Amplifiers
RF and Wireless RF Amplifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Frequency: 6GHz ~ 18GHz Product Status: Active Frequency: 6GHz ~ 18GHz P1dB: 10.2dBm Gain: 29.7dB Noise Figure: 1.3dB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: RF and Wireless RF Amplifiers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Frequency: 6GHz ~ 18GHz
Product Status: Active
Frequency: 6GHz ~ 18GHz
P1dB: 10.2dBm
Gain: 29.7dB
Noise Figure: 1.3dB

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA-183PLN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA-183PLN+
RF and Wireless - RF Amplifiers PMA-183PLN+
IC RF AMP GPS 6GHZ-18GHZ 16MCLP

IC RF AMP GPS 6GHZ-18GHZ 16MCLP

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA-183PLN+ 3157-PMA-183PLN+TR-ND PMA-183PLN+
Product Name SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package RF Amplifiers RF and Wireless RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 16-VQFN Exposed Pad
Nominal Impedance 50
Applications General Purpose RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 5500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-6W+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 20 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1100 MHz to 1600 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G2+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 1600 MHz
Minimum Gain 27.2 dB
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 450 MHz to 2400 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA1-242APP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 450 to 2400 MHz
View Details