Qorvo RF Amplifiers QPA9226TR13

Description
2.5-2.7 GHZ 0.25W LINEAR SMALL C
Request a Quote Datasheet
Description
2.5-2.7 GHZ 0.25W LINEAR SMALL C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Thief River Falls, MN, United States
2.5-2.7 GHZ 0.25W LINEAR SMALL C

2.5-2.7 GHZ 0.25W LINEAR SMALL C

Buy Now Datasheet
RF Amplifiers - 2312-QPA9226TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5-2.7 GHZ 0.25W LINEAR SMALL C

2.5-2.7 GHZ 0.25W LINEAR SMALL C

Buy Now Datasheet
RF Amplifiers - 2312-QPA9226TR13CT-ND - DigiKey
Thief River Falls, MN, United States
2.5-2.7 GHZ 0.25W LINEAR SMALL C

2.5-2.7 GHZ 0.25W LINEAR SMALL C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9226TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9805TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 1000 MHz
View Details
Specs
Applications RF Microwave
View Details
2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details