Skyworks Solutions, Inc. CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT RFX8053

Description
Please note: RFX8053 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11 RFX8053 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN system operating in the 5.15-5.825GHz range. The RFX8053 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS single-chip device. RFX8053 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA. RFX8053 is assembled in an ultra-compact low-profile 2.5x2.5x0.45 mm(Max) 16-lead QFN package. With support to direct battery operation, the RFX8053 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.
Request a Quote
Description
Please note: RFX8053 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11 RFX8053 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN system operating in the 5.15-5.825GHz range. The RFX8053 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS single-chip device. RFX8053 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA. RFX8053 is assembled in an ultra-compact low-profile 2.5x2.5x0.45 mm(Max) 16-lead QFN package. With support to direct battery operation, the RFX8053 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Irvine, CA, United States
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT
RFX8053
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT RFX8053
Please note: RFX8053 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11 RFX8053 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN system operating in the 5.15-5.825GHz range. The RFX8053 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS single-chip device. RFX8053 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA. RFX8053 is assembled in an ultra-compact low-profile 2.5x2.5x0.45 mm(Max) 16-lead QFN package. With support to direct battery operation, the RFX8053 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.

Please note: RFX8053 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11

RFX8053 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN system operating in the 5.15-5.825GHz range. The RFX8053 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS single-chip device.
RFX8053 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA.
RFX8053 is assembled in an ultra-compact low-profile 2.5x2.5x0.45 mm(Max) 16-lead QFN package. With support to direct battery operation, the RFX8053 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number RFX8053
Product Name CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236200-SKY65051-377LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details