Skyworks Solutions, Inc. 2.4 GHz Transmit/Receive Front-end Module with Integrated LNA SKY65336-11

Description
Please note: SKY65336-11 is being discontinued and is not recommended for new designs. The SKY65336-11 is a high efficiency, 8 x 8 millimeter multi-chip front-end module (FEM) for ZigBee and other 2.4 GHz industrial, scientific and medical (ISM) band applications. The FEM is comprised of a selectable transmit and receive (Tx/Rx) path. The Tx path incorporates a harmonic filter and high efficiency PA which delivers 20 dBm at the module's output port. The Rx path includes a low noise amplifier (LNA) which boasts a total Rx path noise figure of 1.9 dB, including switch loss. Both the Tx and Rx paths integrate baluns to provide differential ports and seamlessly interface with Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers. About the EM250 & EM260 The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost. The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface. The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry. For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).
Request a Quote
Description
Please note: SKY65336-11 is being discontinued and is not recommended for new designs. The SKY65336-11 is a high efficiency, 8 x 8 millimeter multi-chip front-end module (FEM) for ZigBee and other 2.4 GHz industrial, scientific and medical (ISM) band applications. The FEM is comprised of a selectable transmit and receive (Tx/Rx) path. The Tx path incorporates a harmonic filter and high efficiency PA which delivers 20 dBm at the module's output port. The Rx path includes a low noise amplifier (LNA) which boasts a total Rx path noise figure of 1.9 dB, including switch loss. Both the Tx and Rx paths integrate baluns to provide differential ports and seamlessly interface with Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers. About the EM250 & EM260 The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost. The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface. The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry. For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Transmit/Receive Front-end Module with Integrated LNA - SKY65336-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Transmit/Receive Front-end Module with Integrated LNA
SKY65336-11
2.4 GHz Transmit/Receive Front-end Module with Integrated LNA SKY65336-11
Please note: SKY65336-11 is being discontinued and is not recommended for new designs. The SKY65336-11 is a high efficiency, 8 x 8 millimeter multi-chip front-end module (FEM) for ZigBee and other 2.4 GHz industrial, scientific and medical (ISM) band applications. The FEM is comprised of a selectable transmit and receive (Tx/Rx) path. The Tx path incorporates a harmonic filter and high efficiency PA which delivers 20 dBm at the module's output port. The Rx path includes a low noise amplifier (LNA) which boasts a total Rx path noise figure of 1.9 dB, including switch loss. Both the Tx and Rx paths integrate baluns to provide differential ports and seamlessly interface with Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers. About the EM250 & EM260 The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost. The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface. The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry. For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).

Please note: SKY65336-11 is being discontinued and is not recommended for new designs.

The SKY65336-11 is a high efficiency, 8 x 8 millimeter multi-chip front-end module (FEM) for ZigBee and other 2.4 GHz industrial, scientific and medical (ISM) band applications. The FEM is comprised of a selectable transmit and receive (Tx/Rx) path. The Tx path incorporates a harmonic filter and high efficiency PA which delivers 20 dBm at the module's output port. The Rx path includes a low noise amplifier (LNA) which boasts a total Rx path noise figure of 1.9 dB, including switch loss. Both the Tx and Rx paths integrate baluns to provide differential ports and seamlessly interface with Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers.

About the EM250 & EM260

The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost.
The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface.
The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry.
For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65336-11
Product Name 2.4 GHz Transmit/Receive Front-end Module with Integrated LNA
Applications Industrial, Scientific and Medical (ISM) band applications
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Analog Amplifier - Si8921AD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
2000-2230 MHz Variable Gain Amplifier - SKY65187-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2000 to 2230 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
860 – 930 MHz High Power RF Front End Module - SE2435L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 31.5 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz
Minimum Gain 17 dB
View Details
4 suppliers