The ZHL-2-12X+ is a coaxial medium high power amplifier operating from 10 to 1200 MHz with a 50 Ω impedance, featuring a gain of 24 to 30 dB, a noise figure of 5 dB typical, and an output third-order intercept point of 45 dBm typical. It delivers 29 dBm output power at 1 dB compression and 30 dBm at 3 dB compression. The device operates from a 24 V DC supply drawing 0.75 A, with input and output VSWR not exceeding 2.2:1 across the band. It is mounted in a T34 case with SMA connectors and requires an external heat sink to maintain base-plate temperature at 65°C or below. Operating temperature ranges from -20°C to +65°C. Maximum input RF power is +10 dBm to prevent damage.
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2-12X+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |