Qorvo RF Amplifiers - NBB-302 NBB-302

Description
Manufacturer: RF Micro Devices Win Source Part Number: 086070-NBB-302 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 12GHz Gain: 11dB to 13dB Noise Figure: 5.5dB @ 3GHz P1dB: 13.7dBm (23.4mW) RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 9-MPGA (3x3) Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 35mA to 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 086070-NBB-302 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 12GHz Gain: 11dB to 13dB Noise Figure: 5.5dB @ 3GHz P1dB: 13.7dBm (23.4mW) RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 9-MPGA (3x3) Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 35mA to 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - NBB-302
086070-NBB-302
RF Amplifiers - NBB-302 086070-NBB-302
Manufacturer: RF Micro Devices Win Source Part Number: 086070-NBB-302 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 12GHz Gain: 11dB to 13dB Noise Figure: 5.5dB @ 3GHz P1dB: 13.7dBm (23.4mW) RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 9-MPGA (3x3) Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 35mA to 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 086070-NBB-302
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 12GHz
Gain: 11dB to 13dB
Noise Figure: 5.5dB @ 3GHz
P1dB: 13.7dBm (23.4mW)
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Categories: RF/IF and RFID
Status: Active
Case / Package: 9-MPGA (3x3)
Supply Voltage - Operating: 3.6 V to 4.2 V
Operating Supply Current: 35mA to 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 086070-NBB-302
Product Name RF Amplifiers - NBB-302
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
Maximum Gain 11 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details