Skyworks Solutions, Inc. 2.4 GHz Power Amplifier SE2433T

Description
The SE2433T is a high-performance power amplifier, suitable for Zigbee technology applications, Bluetooth® signals (including low energy), and Bluetooth 1.0 signal applications. The SE2433T is designed for ease of use and maximum flexibility, with an integrated input match and a digital enable control for Complementary Metal Oxide Semiconductor (CMOS) compatible device on/off control.
Request a Quote
Description
The SE2433T is a high-performance power amplifier, suitable for Zigbee technology applications, Bluetooth® signals (including low energy), and Bluetooth 1.0 signal applications. The SE2433T is designed for ease of use and maximum flexibility, with an integrated input match and a digital enable control for Complementary Metal Oxide Semiconductor (CMOS) compatible device on/off control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Power Amplifier
SE2433T
2.4 GHz Power Amplifier SE2433T
The SE2433T is a high-performance power amplifier, suitable for Zigbee technology applications, Bluetooth® signals (including low energy), and Bluetooth 1.0 signal applications. The SE2433T is designed for ease of use and maximum flexibility, with an integrated input match and a digital enable control for Complementary Metal Oxide Semiconductor (CMOS) compatible device on/off control.

The SE2433T is a high-performance power amplifier, suitable for Zigbee technology applications, Bluetooth® signals (including low energy), and Bluetooth 1.0 signal applications.
The SE2433T is designed for ease of use and maximum flexibility, with an integrated input match and a digital enable control for Complementary Metal Oxide Semiconductor (CMOS) compatible device on/off control.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2433T
Product Name 2.4 GHz Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1061-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DBS, HLAN, WLAN
Frequency Range 0.0 to 12000 MHz
View Details
3 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details