The ZHL-10M4G21W1+ is a coaxial medium power broadband amplifier covering 10 to 4200 MHz with a 50 Ω impedance, designed for applications requiring high linearity and output power up to 2 W. It features a typical small signal gain of 44 dB, an output P1dB of +33 dBm, and an OIP3 of +46 dBm. The amplifier operates from a +28 V DC supply, drawing up to 1.00 A, and is housed in a rugged aluminum enclosure with SMA female connectors. It includes a heatsink and measures 2.1 × 1.5 × 0.63 inches with a weight of 900.0 grams. Operating temperature ranges from -20 °C to +65 °C, and it meets the ENV23T3 environmental rating.
Mini-Circuits’ ZHL-10M4G21W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10M4G21W1+ |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| Frequency Range | 10 to 4200 MHz |
| Minimum Gain | 44 dB |
| Maximum Gain | 44 dB |