Marki Microwave LLC DC - 26 GHz Distributed Amplifier ADM-9181CH

Description
The ADM-9181CH is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181CH is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-9181CH is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181CH is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Morgan Hill, CA, United States
DC - 26 GHz Distributed Amplifier
ADM-9181CH
DC - 26 GHz Distributed Amplifier ADM-9181CH
The ADM-9181CH is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181CH is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.

The ADM-9181CH is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181CH is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-9181CH
Product Name DC - 26 GHz Distributed Amplifier
Frequency Range 0.0 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details