Qorvo RF Amplifiers QPL1820SR

Description
1.8GHZ 5V, PUSH PULL, 21DB GAIN
Request a Quote Datasheet
Description
1.8GHZ 5V, PUSH PULL, 21DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1820SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1820SRTR-ND
RF Amplifiers 2312-QPL1820SRTR-ND
1.8GHZ 5V, PUSH PULL, 21DB GAIN

1.8GHZ 5V, PUSH PULL, 21DB GAIN

Buy Now Datasheet
RF Amplifiers - 2312-QPL1820SRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 5V, PUSH PULL, 21DB GAIN

1.8GHZ 5V, PUSH PULL, 21DB GAIN

Buy Now Datasheet
RF Amplifiers - 2312-QPL1820SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1820SRCT-ND
RF Amplifiers 2312-QPL1820SRCT-ND
1.8GHZ 5V, PUSH PULL, 21DB GAIN

1.8GHZ 5V, PUSH PULL, 21DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1820SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5500 MHz Cascadable Gain Block - ECG006C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 5500 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers - 863-1073-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details