Qorvo RF Amplifiers R2005350L

Description
5 - 210 MHZ, 35 DB SI REVERSE HY
Request a Quote Datasheet
Description
5 - 210 MHZ, 35 DB SI REVERSE HY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-R2005350L-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-R2005350L-ND
RF Amplifiers 2312-R2005350L-ND
5 - 210 MHZ, 35 DB SI REVERSE HY

5 - 210 MHZ, 35 DB SI REVERSE HY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-R2005350L-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
Minimum Gain 35.3 dB
Maximum Gain 35.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details