Rochester Electronics RF Amplifiers - MW4IC2230MBR5 MW4IC2230MBR5

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928528-MW4IC2230MBR5 Features: RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 1.6GHz ~ 2.4GHz TO-272 WB-16 Package: TO-272-16 Variant, Flat Leads Package: Bulk Mounting: Surface Mount Family Name: MW4IC Categories: RF/IF and RFID Case / Package: TO-272 WB-16 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928528-MW4IC2230MBR5 Features: RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 1.6GHz ~ 2.4GHz TO-272 WB-16 Package: TO-272-16 Variant, Flat Leads Package: Bulk Mounting: Surface Mount Family Name: MW4IC Categories: RF/IF and RFID Case / Package: TO-272 WB-16 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MW4IC2230MBR5
928528-MW4IC2230MBR5
RF Amplifiers - MW4IC2230MBR5 928528-MW4IC2230MBR5
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928528-MW4IC2230MBR5 Features: RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 1.6GHz ~ 2.4GHz TO-272 WB-16 Package: TO-272-16 Variant, Flat Leads Package: Bulk Mounting: Surface Mount Family Name: MW4IC Categories: RF/IF and RFID Case / Package: TO-272 WB-16 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928528-MW4IC2230MBR5
Features: RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 1.6GHz ~ 2.4GHz TO-272 WB-16
Package: TO-272-16 Variant, Flat Leads
Package: Bulk
Mounting: Surface Mount
Family Name: MW4IC
Categories: RF/IF and RFID
Case / Package: TO-272 WB-16
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 928528-MW4IC2230MBR5
Product Name RF Amplifiers - MW4IC2230MBR5
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
SMT MMIC, Low Noise, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-53LNB3+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details