Qorvo RF Amplifiers QPA9901TR13

Description
2.11-2.17 GHZ 4W EFFICIENT SMALL
Request a Quote Datasheet
Description
2.11-2.17 GHZ 4W EFFICIENT SMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9901TR13TR-ND - DigiKey
Thief River Falls, MN, United States
2.11-2.17 GHZ 4W EFFICIENT SMALL

2.11-2.17 GHZ 4W EFFICIENT SMALL

Buy Now Datasheet
RF Amplifiers - 2312-QPA9901TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
2.11-2.17 GHZ 4W EFFICIENT SMALL

2.11-2.17 GHZ 4W EFFICIENT SMALL

Buy Now Datasheet
RF Amplifiers - 2312-QPA9901TR13CT-ND - DigiKey
Thief River Falls, MN, United States
2.11-2.17 GHZ 4W EFFICIENT SMALL

2.11-2.17 GHZ 4W EFFICIENT SMALL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9901TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2200 MHz
Minimum Gain 36.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details