Infineon Technologies AG RF Amplifiers - TDA6192T DRYPACK TDA6192T DRYPACK

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052231-TDA6192T DRYPACK Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052231-TDA6192T DRYPACK Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TDA6192T DRYPACK
052231-TDA6192T DRYPACK
RF Amplifiers - TDA6192T DRYPACK 052231-TDA6192T DRYPACK
Manufacturer: Infineon Technologies Win Source Part Number: 052231-TDA6192T DRYPACK Packaging: Reel - TR Frequency: 30MHz to 65MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052231-TDA6192T DRYPACK
Packaging: Reel - TR
Frequency: 30MHz to 65MHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 052231-TDA6192T DRYPACK
Product Name RF Amplifiers - TDA6192T DRYPACK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA616E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, PCS, CDMA, UMTS
Frequency Range 0.0 to 2700 MHz
View Details
3 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details