Broadcom Inc. LED Indication - Discrete HLMP-D105-NO000

Description
Red 637nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-D105-NO000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-D105-NO000-ND
LED Indication - Discrete HLMP-D105-NO000-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-D105-NO000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details