OSI Optoelectronics 1300 nm Edge-Emitting LED

Description
OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP). Two versions of the DIP are offered. The standard package with a long-horn flange is configured either with or without a thermistor and a Peltier-effect thermoelectric cooler (cooler package). A second uncooled, low-profile package without a flange is also available for applications where space is limited and temperature control is not required. Product Features High Stability Fast Rise Time Single Mode and Multimode Pigtail Hermetic 14-pin DIL Packages Thermoelectric Cooler Option Military-Qualifiable Package High Reliability Coupling Product Applications Data Transmission Systems Fiber Optic Modems TFOCA Systems
Datasheet
Description
OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP). Two versions of the DIP are offered. The standard package with a long-horn flange is configured either with or without a thermistor and a Peltier-effect thermoelectric cooler (cooler package). A second uncooled, low-profile package without a flange is also available for applications where space is limited and temperature control is not required. Product Features High Stability Fast Rise Time Single Mode and Multimode Pigtail Hermetic 14-pin DIL Packages Thermoelectric Cooler Option Military-Qualifiable Package High Reliability Coupling Product Applications Data Transmission Systems Fiber Optic Modems TFOCA Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
Hawthorne, CA, United States
1300 nm Edge-Emitting LED
1300 nm Edge-Emitting LED
OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP). Two versions of the DIP are offered. The standard package with a long-horn flange is configured either with or without a thermistor and a Peltier-effect thermoelectric cooler (cooler package). A second uncooled, low-profile package without a flange is also available for applications where space is limited and temperature control is not required. Product Features High Stability Fast Rise Time Single Mode and Multimode Pigtail Hermetic 14-pin DIL Packages Thermoelectric Cooler Option Military-Qualifiable Package High Reliability Coupling Product Applications Data Transmission Systems Fiber Optic Modems TFOCA Systems

OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature.

LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin dual-in-line package (DIP). Two versions of the DIP are offered. The standard package with a long-horn flange is configured either with or without a thermistor and a Peltier-effect thermoelectric cooler (cooler package). A second uncooled, low-profile package without a flange is also available for applications where space is limited and temperature control is not required.

Product Features

  • High Stability
  • Fast Rise Time
  • Single Mode and Multimode Pigtail
  • Hermetic 14-pin DIL Packages
  • Thermoelectric Cooler Option
  • Military-Qualifiable Package
  • High Reliability Coupling

Product Applications

  • Data Transmission Systems
  • Fiber Optic Modems
  • TFOCA Systems
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Name 1300 nm Edge-Emitting LED
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
High Brightness LED - CLM2B-REW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details